ABB AB Quick Connects, Quick Disconnect Connectors RC2573

Description
FULLY INS NYL FEM-250 DSC, 12
Request a Quote Datasheet
Description
FULLY INS NYL FEM-250 DSC, 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RC2573-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RC2573-ND
Quick Connects, Quick Disconnect Connectors 6308-RC2573-ND
FULLY INS NYL FEM-250 DSC, 12

FULLY INS NYL FEM-250 DSC, 12

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts - 31F2729 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
31F2729
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts 31F2729
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC2573-ND 31F2729
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A29051-015DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details