TERMINAL, LOCKING FORK, STUD 6, YELLOW; Product Range:Sta-Kon Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 33F1341 |
| Product Name | Terminal, Locking Fork, Stud 6, Yellow; Product Range Abb Thomas & Betts |
| Terminal Type | Spade Crimp |