ABB AB Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts RC10-8FL

Description
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts - 94F1076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts
94F1076
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts 94F1076
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #8; Fork
70092036
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #8; Fork 70092036
12-10 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

12-10 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 94F1076 70092036
Product Name Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Abb Thomas & Betts Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #8; Fork
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers