ABB AB Ring Connectors RC10-8

Description
INSNYLON RING TERM 12-10 NO8 YEL
Request a Quote Datasheet
Description
INSNYLON RING TERM 12-10 NO8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC10-8-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC10-8-ND
Ring Connectors 6308-RC10-8-ND
INSNYLON RING TERM 12-10 NO8 YEL

INSNYLON RING TERM 12-10 NO8 YEL

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts - 65F725 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts
65F725
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts 65F725
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-8-ND 65F725
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details