ABB AB Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #6; Fork RC10-6F

Description
12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Datasheet
Description
12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #6; Fork - 70091900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #6; Fork
70091900
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #6; Fork 70091900
12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal
Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

Supplier's Site
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Abb Thomas & Betts - 94F1075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Abb Thomas & Betts
94F1075
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Abb Thomas & Betts 94F1075
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091900 94F1075
Product Name Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #6; Fork Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers