ABB AB Ring Connectors RC10-38X

Description
EXP INS NYL RING TERM, 12-10, 3/
Request a Quote Datasheet
Description
EXP INS NYL RING TERM, 12-10, 3/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC10-38X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC10-38X-ND
Ring Connectors 6308-RC10-38X-ND
EXP INS NYL RING TERM, 12-10, 3/

EXP INS NYL RING TERM, 12-10, 3/

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", Yellow; Stud Size - Metric Abb - Thomas & Betts
01C5106
Terminal, Ring Tongue, 3/8", Yellow; Stud Size - Metric Abb - Thomas & Betts 01C5106
TERMINAL, RING TONGUE, 3/8", YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-38X-ND 01C5106
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details