ABB AB Ring Connectors RC10-38

Description
INS NYL RING TERM 12-10 BLT 3/8
Request a Quote Datasheet
Description
INS NYL RING TERM 12-10 BLT 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC10-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC10-38-ND
Ring Connectors 6308-RC10-38-ND
INS NYL RING TERM 12-10 BLT 3/8

INS NYL RING TERM 12-10 BLT 3/8

Buy Now Datasheet
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 94F1653 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
94F1653
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 94F1653
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Body Length:1.27"; Body Width:0.59"RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Body Length:1.27"; Body Width:0.59"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-38-ND 94F1653
Product Name Ring Connectors Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data