Thomas & Betts Corporation Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.215 in. (Max.); UL 94V-2 RC10-250F

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 1.04, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 1.04, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.215 in. (Max.); UL 94V-2 - 70091962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.215 in. (Max.); UL 94V-2
70091962
Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.215 in. (Max.); UL 94V-2 70091962
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 1.04, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 1.04, Tab Size .250 x .032 , Yellow


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091962
Product Name Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.215 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data