Thomas & Betts Corporation Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.245 in. (Max.); UL 94V-2 RC10-250A

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 0.8, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 0.8, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.245 in. (Max.); UL 94V-2 - 70091786 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.245 in. (Max.); UL 94V-2
70091786
Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.245 in. (Max.); UL 94V-2 70091786
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 0.8, Tab Size .250 x .032 , Yellow Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 250 Series Disconnects For Wire Range 12-10 Length 0.8, Tab Size .250 x .032 , Yellow


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091786
Product Name Terminal; 12 to 10 AWG; Brass; Nylon; Tin Plated; 0.245 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers