ABB AB Quick Connects, Quick Disconnect Connectors RC10-250A

Description
INS NYL FEM-250 DISC 12-10 LEN .
Request a Quote Datasheet
Description
INS NYL FEM-250 DISC 12-10 LEN .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RC10-250A-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RC10-250A-ND
Quick Connects, Quick Disconnect Connectors 6308-RC10-250A-ND
INS NYL FEM-250 DISC 12-10 LEN .

INS NYL FEM-250 DISC 12-10 LEN .

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts - 94F1662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
94F1662
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts 94F1662
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-250A-ND 94F1662
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers