EXP INS NYL RING TERM, 12-10, 1/
TERMINAL, RING, 1/4IN, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6308-RC10-14X-ND | 94F2974 |
| Product Name | Ring Connectors | Terminal, Ring, 1/4In, Crimp, Yellow, 12-10Awg; Stud Size - Metric Abb - Thomas & Betts |
| Mounting | Free Hanging (In-Line) |