ABB AB Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts RC10-14F

Description
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts - 31F235 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts
31F235
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts 31F235
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F235
Product Name Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details