Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960731-RC10-10FL
Color: Yellow
Contact Material: Copper
Approvals: CSA
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Material: Copper
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
Wire/Cable Gauge: 10 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960731-RC10-10FL |
| Product Name | OEM Parts - OEM Parts (O - R) - RC10-10FL |