ABB AB Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #10; Fork RC10-10F

Description
12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Datasheet
Description
12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #10; Fork - 70091902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #10; Fork
70091902
Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #10; Fork 70091902
12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

12-10 AWG, Tin Finish, Nylon Insulated Fork Terminal
Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

Supplier's Site
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts - 65F735 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts
65F735
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts 65F735
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091902 65F735
Product Name Terminal; Fork; 12 to 10 AWG; 0.210 in.(Max.); Copper; Tin; Nylon; #10; Fork Terminal, Spade/fork, #10, Crimp, Yellow; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers