ABB AB Ring Connectors RC10-10

Description
INS NYL RING TERM 12-10 NO10 YEL
Request a Quote Datasheet
Description
INS NYL RING TERM 12-10 NO10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC10-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC10-10-ND
Ring Connectors 6308-RC10-10-ND
INS NYL RING TERM 12-10 NO10 YEL

INS NYL RING TERM 12-10 NO10 YEL

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 65F726 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
65F726
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 65F726
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-10-ND 65F726
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data