ABB AB Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts RC-25177

Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts - 03H8464 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts
03H8464
Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts 03H8464
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H8464
Product Name Terminal, Male Disconnect, 0.25In Yellow; Product Range Abb - Thomas & Betts
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products