ABB AB Quick Connects, Quick Disconnect Connectors RBD1833

Description
INS NY FEM 187 DISCON 16-14 LEN
Request a Quote Datasheet
Description
INS NY FEM 187 DISCON 16-14 LEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RBD1833-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RBD1833-ND
Quick Connects, Quick Disconnect Connectors 6308-RBD1833-ND
INS NY FEM 187 DISCON 16-14 LEN

INS NY FEM 187 DISCON 16-14 LEN

Buy Now Datasheet
Terminal, Female Disconnect Blue; Product Range Abb - Thomas & Betts - 29C3973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect Blue; Product Range Abb - Thomas & Betts
29C3973
Terminal, Female Disconnect Blue; Product Range Abb - Thomas & Betts 29C3973
TERMINAL, FEMALE DISCONNECT BLUE; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT BLUE; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RBD1833-ND 29C3973
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details