Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.163 in. (Max.); UL 94V-2 RBD14-182

Description
Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.83, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.83, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.163 in. (Max.); UL 94V-2 - 70091949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.163 in. (Max.); UL 94V-2
70091949
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.163 in. (Max.); UL 94V-2 70091949
Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.83, Tab Size .187 x .020 , Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 187 Series Disconnects For Wire Range 16-14 Length 0.83, Tab Size .187 x .020 , Blue


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091949
Product Name Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.163 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details