ABB AB Ring Connectors RB877M

Description
INSVIN RNG TRM 18-14 NO10 BLU MY
Request a Quote Datasheet
Description
INSVIN RNG TRM 18-14 NO10 BLU MY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB877M-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB877M-ND
Ring Connectors 6308-RB877M-ND
INSVIN RNG TRM 18-14 NO10 BLU MY

INSVIN RNG TRM 18-14 NO10 BLU MY

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts - 29C0023 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
29C0023
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts 29C0023
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB877M-ND 29C0023
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data