ABB AB Ring Connectors RB867

Description
INSVINYL RING TRM 18-14 NO8AWG B
Request a Quote Datasheet
Description
INSVINYL RING TRM 18-14 NO8AWG B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB867-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB867-ND
Ring Connectors 6308-RB867-ND
INSVINYL RING TRM 18-14 NO8AWG B

INSVINYL RING TRM 18-14 NO8AWG B

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts - 31F114 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
31F114
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts 31F114
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB867-ND 31F114
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details