ABB AB Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts RB657

Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts - 31F133 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
31F133
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts 31F133
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F133
Product Name Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details