FULLY INS NYL FEM-250 DISC, 16
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Tab Width:0.25" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6308-RB2573-ND | 31F2727 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 0.25In Blue; Product Range Abb - Thomas & Betts |
| Gender | Female / Jack |