ABB AB Terminal, Locking Fork, Stud 8, Blue; Product Range Abb Thomas & Betts RB2237

Description
TERMINAL, LOCKING FORK, STUD 8, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, LOCKING FORK, STUD 8, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, Stud 8, Blue; Product Range Abb Thomas & Betts - 31F2556 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, Stud 8, Blue; Product Range Abb Thomas & Betts
31F2556
Terminal, Locking Fork, Stud 8, Blue; Product Range Abb Thomas & Betts 31F2556
TERMINAL, LOCKING FORK, STUD 8, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, LOCKING FORK, STUD 8, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F2556
Product Name Terminal, Locking Fork, Stud 8, Blue; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details