ABB AB Terminal, Locking Fork, Stud 6, Blue; Product Range Abb Thomas & Betts RB2207

Description
TERMINAL, LOCKING FORK, STUD 6, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, LOCKING FORK, STUD 6, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, Stud 6, Blue; Product Range Abb Thomas & Betts - 31F2554 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, Stud 6, Blue; Product Range Abb Thomas & Betts
31F2554
Terminal, Locking Fork, Stud 6, Blue; Product Range Abb Thomas & Betts 31F2554
TERMINAL, LOCKING FORK, STUD 6, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

TERMINAL, LOCKING FORK, STUD 6, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F2554
Product Name Terminal, Locking Fork, Stud 6, Blue; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details