ABB AB Ring Connectors RB14-8X

Description
EXP INSNYL RING TRM, 18-14, NO8
Request a Quote Datasheet
Description
EXP INSNYL RING TRM, 18-14, NO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB14-8X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB14-8X-ND
Ring Connectors 6308-RB14-8X-ND
EXP INSNYL RING TRM, 18-14, NO8

EXP INSNYL RING TRM, 18-14, NO8

Buy Now Datasheet
Terminal, Ring, #8, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts - 94F6301 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #8, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts
94F6301
Terminal, Ring, #8, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts 94F6301
TERMINAL, RING, #8, CRIMP, BLUE, 18-14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, #8, CRIMP, BLUE, 18-14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-8X-ND 94F6301
Product Name Ring Connectors Terminal, Ring, #8, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details