ABB AB Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #8; Fork RB14-8FL

Description
18-14 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Datasheet
Description
18-14 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #8; Fork - 70092033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #8; Fork
70092033
Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #8; Fork 70092033
18-14 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

18-14 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts - 94F1072 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
94F1072
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts 94F1072
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092033 94F1072
Product Name Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #8; Fork Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details