Thomas & Betts Corporation Terminal; Ring Tongue; 18-14 AWG; 0.162in. (Max.); Tin; Nylon RB14-6

Description
Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.
Description
Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; 18-14 AWG; 0.162in. (Max.); Tin; Nylon - 70091855 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; 18-14 AWG; 0.162in. (Max.); Tin; Nylon
70091855
Terminal; Ring Tongue; 18-14 AWG; 0.162in. (Max.); Tin; Nylon 70091855
Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.

Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals
Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.
Straight receptacle, nylon insulated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091855
Product Name Terminal; Ring Tongue; 18-14 AWG; 0.162in. (Max.); Tin; Nylon
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details