ABB AB Terminal, Pin, 0.39In, Crimp, Blue; Product Range Abb Thomas & Betts RB14-47PT

Description
TERMINAL, PIN, 0.39IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 0.39IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.39In, Crimp, Blue; Product Range Abb Thomas & Betts - 75H7433 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.39In, Crimp, Blue; Product Range Abb Thomas & Betts
75H7433
Terminal, Pin, 0.39In, Crimp, Blue; Product Range Abb Thomas & Betts 75H7433
TERMINAL, PIN, 0.39IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 0.39IN, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75H7433
Product Name Terminal, Pin, 0.39In, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers