ABB AB Ring Connectors RB14-38X

Description
EXP INS NYL RING TERM, 18-14, 3/
Request a Quote Datasheet
Description
EXP INS NYL RING TERM, 18-14, 3/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB14-38X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB14-38X-ND
Ring Connectors 6308-RB14-38X-ND
EXP INS NYL RING TERM, 18-14, 3/

EXP INS NYL RING TERM, 18-14, 3/

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8" 18-14Awg, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
66H6244
Terminal, Ring Tongue, 3/8" 18-14Awg, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts 66H6244
TERMINAL, RING TONGUE, 3/8" 18-14AWG, CRIMP, BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8" 18-14AWG, CRIMP, BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-38X-ND 66H6244
Product Name Ring Connectors Terminal, Ring Tongue, 3/8" 18-14Awg, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details