ABB AB Ring Connectors RB14-38

Description
INS NYL RING TERM 18-14 3/8IN BL
Request a Quote Datasheet
Description
INS NYL RING TERM 18-14 3/8IN BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB14-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB14-38-ND
Ring Connectors 6308-RB14-38-ND
INS NYL RING TERM 18-14 3/8IN BL

INS NYL RING TERM 18-14 3/8IN BL

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts - 99F9519 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts
99F9519
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts 99F9519
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
CTMT Solderless Terminals - RB14-38 - Galco Industrial Electronics
Madison Heights, MI, United States
CTMT Solderless Terminals
RB14-38
CTMT Solderless Terminals RB14-38
INS NYL RING TERM 18-14 3/8IN BLUE

INS NYL RING TERM 18-14 3/8IN BLUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-RB14-38-ND 99F9519 RB14-38
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Abb - Thomas & Betts CTMT Solderless Terminals
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details