ABB AB Quick Connects, Quick Disconnect Connectors RB14-250FP

Description
INS NYL PIGGY BCK 250 DISC NO16-
Request a Quote Datasheet
Description
INS NYL PIGGY BCK 250 DISC NO16-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RB14-250FP-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RB14-250FP-ND
Quick Connects, Quick Disconnect Connectors 6308-RB14-250FP-ND
INS NYL PIGGY BCK 250 DISC NO16-

INS NYL PIGGY BCK 250 DISC NO16-

Buy Now Datasheet
Pigbk Disconnect, 0.25X0.032In, Crimp, Blue; Product Range Abb - Thomas & Betts - 99F9503 - Newark, An Avnet Company
Chicago, IL, United States
Pigbk Disconnect, 0.25X0.032In, Crimp, Blue; Product Range Abb - Thomas & Betts
99F9503
Pigbk Disconnect, 0.25X0.032In, Crimp, Blue; Product Range Abb - Thomas & Betts 99F9503
PIGBK DISCONNECT, 0.25X0.032IN, CRIMP, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

PIGBK DISCONNECT, 0.25X0.032IN, CRIMP, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-250FP-ND 99F9503
Product Name Quick Connects, Quick Disconnect Connectors Pigbk Disconnect, 0.25X0.032In, Crimp, Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details