Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.162 in. (Max.); UL 94V-2 RB14-250F

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.91, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.91, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.162 in. (Max.); UL 94V-2 - 70091947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.162 in. (Max.); UL 94V-2
70091947
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.162 in. (Max.); UL 94V-2 70091947
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.91, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.91, Tab Size .250 x .032 , Blue


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091947
Product Name Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.162 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1901986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Single Turret Terminal - 1572-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers