Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.190 in. (Max.); UL 94V-2 RB14-250A

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.8, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.8, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.190 in. (Max.); UL 94V-2 - 70093084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.190 in. (Max.); UL 94V-2
70093084
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.190 in. (Max.); UL 94V-2 70093084
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.8, Tab Size .250 x .032 , Blue Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 250 Series Disconnects For Wire Range 16-14 Length 0.8, Tab Size .250 x .032 , Blue


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093084
Product Name Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.190 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details