ABB AB Ring Connectors RB14-14X

Description
EXP INS NYL RING TERM, 18-14, 1/
Request a Quote Datasheet
Description
EXP INS NYL RING TERM, 18-14, 1/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB14-14X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB14-14X-ND
Ring Connectors 6308-RB14-14X-ND
EXP INS NYL RING TERM, 18-14, 1/

EXP INS NYL RING TERM, 18-14, 1/

Buy Now Datasheet
Terminal, Ring, 1/4In, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts - 01C5109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 1/4In, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts
01C5109
Terminal, Ring, 1/4In, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts 01C5109
TERMINAL, RING, 1/4IN, CRIMP, BLUE, 18-14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, 1/4IN, CRIMP, BLUE, 18-14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-14X-ND 01C5109
Product Name Ring Connectors Terminal, Ring, 1/4In, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details