ABB AB Quick Connects, Quick Disconnect Connectors RB14-111F

Description
INSUL NYL FEM 110 DISCONN 16-14
Request a Quote Datasheet
Description
INSUL NYL FEM 110 DISCONN 16-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RB14-111F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RB14-111F-ND
Quick Connects, Quick Disconnect Connectors 6308-RB14-111F-ND
INSUL NYL FEM 110 DISCONN 16-14

INSUL NYL FEM 110 DISCONN 16-14

Buy Now Datasheet
Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts - 70B1881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts
70B1881
Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts 70B1881
TERMINAL, FEMALE DISCONNECT, 0.11IN BLUE; Product Range:Sta-Kon 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN BLUE; Product Range:Sta-Kon 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-111F-ND 70B1881
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details