Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.135 in. (Max.); UL 94V-2 RB14-110F

Description
Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 16-14 Length 0.75, Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 16-14 Length 0.75, Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.135 in. (Max.); UL 94V-2 - 70091956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.135 in. (Max.); UL 94V-2
70091956
Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.135 in. (Max.); UL 94V-2 70091956
Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 16-14 Length 0.75, Blue Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 110 Series Disconnects For Wire Range 16-14 Length 0.75, Blue


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091956
Product Name Terminal; 16 to 14 AWG; Brass; Nylon; Tin Plated; 0.135 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers