Thomas & Betts Corporation Terminal; Ring Tongue; 18-14 AWG; 0.31 in.; 0.162 in. (Max.); Tin; RB14-10

Description
Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.
Description
Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; 18-14 AWG; 0.31 in.; 0.162 in. (Max.); Tin; - 70091857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; 18-14 AWG; 0.31 in.; 0.162 in. (Max.); Tin;
70091857
Terminal; Ring Tongue; 18-14 AWG; 0.31 in.; 0.162 in. (Max.); Tin; 70091857
Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.

Nylon Insulated Insulation Grip, 18-14 AWG , Ring Tongue Terminals
Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.
Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091857
Product Name Terminal; Ring Tongue; 18-14 AWG; 0.31 in.; 0.162 in. (Max.); Tin;
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details