ABB AB Terminal, Fork, Stud 10, Crimp, Blue; Product Range Abb Thomas & Betts RB1157

Description
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 10, Crimp, Blue; Product Range Abb Thomas & Betts - 31F134 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Blue; Product Range Abb Thomas & Betts
31F134
Terminal, Fork, Stud 10, Crimp, Blue; Product Range Abb Thomas & Betts 31F134
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Sta-Kon Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F134
Product Name Terminal, Fork, Stud 10, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details