ABB AB Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts RB1123

Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts - 31F232 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
31F232
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts 31F232
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Sta-Kon RB Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F232
Product Name Terminal, Spade/fork, #8, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details