Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Expanded; Tin Plated; 0.170 in. (Max.); UL 94V-2 RAS18-250AX

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Expanded Insulated Type, Tin Plated These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure.
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Expanded Insulated Type, Tin Plated These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Expanded; Tin Plated; 0.170 in. (Max.); UL 94V-2 - 70092526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Expanded; Tin Plated; 0.170 in. (Max.); UL 94V-2
70092526
Terminal; 22 to 18 AWG; Brass; Expanded; Tin Plated; 0.170 in. (Max.); UL 94V-2 70092526
Terminals, 250 Series - Female Disconnects, Brass Material, Expanded Insulated Type, Tin Plated These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure.

Terminals, 250 Series - Female Disconnects, Brass Material, Expanded Insulated Type, Tin Plated
These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the joint against the degrading effects of galvanic action, corrosion, and environmental exposure.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092526
Product Name Terminal; 22 to 18 AWG; Brass; Expanded; Tin Plated; 0.170 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details