ABB AB Quick Connects, Quick Disconnect Connectors RAD18-183

Description
INS NY FEM 187 DISC 22-18 LEN .8
Request a Quote Datasheet
Description
INS NY FEM 187 DISC 22-18 LEN .8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RAD18-183-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RAD18-183-ND
Quick Connects, Quick Disconnect Connectors 6308-RAD18-183-ND
INS NY FEM 187 DISC 22-18 LEN .8

INS NY FEM 187 DISC 22-18 LEN .8

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts - 33F1363 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts
33F1363
Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts 33F1363
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RAD18-183-ND 33F1363
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187In Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details