Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.136 in. (Max.); UL 94V-2 RAD18-183

Description
Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.83, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.83, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.136 in. (Max.); UL 94V-2 - 70091938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.136 in. (Max.); UL 94V-2
70091938
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.136 in. (Max.); UL 94V-2 70091938
Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.83, Tab Size .187 x .032 , Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 187 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 187 Series Disconnects For Wire Range 22-18 Length 0.83, Tab Size .187 x .032 , Red


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091938
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.136 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers