ABB AB Ring Connectors RA733

Description
INS NYL RNG TERM 22-16 BOLT 3/8
Request a Quote Datasheet
Description
INS NYL RNG TERM 22-16 BOLT 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RA733-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RA733-ND
Ring Connectors 6308-RA733-ND
INS NYL RNG TERM 22-16 BOLT 3/8

INS NYL RNG TERM 22-16 BOLT 3/8

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 91C4670 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
91C4670
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 91C4670
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA733-ND 91C4670
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - M229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details