ABB AB Ring Connectors RA723

Description
INS NYL RNG TERM 22-16 BLT 5/16
Request a Quote Datasheet
Description
INS NYL RNG TERM 22-16 BLT 5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RA723-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RA723-ND
Ring Connectors 6308-RA723-ND
INS NYL RNG TERM 22-16 BLT 5/16

INS NYL RNG TERM 22-16 BLT 5/16

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Abb - Thomas & Betts - 01C0832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Abb - Thomas & Betts
01C0832
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Abb - Thomas & Betts 01C0832
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA723-ND 01C0832
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NECU-G78G4-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details