ABB AB Ring Connectors RA323

Description
INS NYL RING TRM 22-16 BLT NO4 R
Request a Quote Datasheet
Description
INS NYL RING TRM 22-16 BLT NO4 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RA323-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RA323-ND
Ring Connectors 6308-RA323-ND
INS NYL RING TRM 22-16 BLT NO4 R

INS NYL RING TRM 22-16 BLT NO4 R

Buy Now Datasheet
Terminal, Ring Tongue, Stud 4, Red; Stud Size - Metric Abb - Thomas & Betts - 31F105 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 4, Red; Stud Size - Metric Abb - Thomas & Betts
31F105
Terminal, Ring Tongue, Stud 4, Red; Stud Size - Metric Abb - Thomas & Betts 31F105
TERMINAL, RING TONGUE, STUD 4, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 4, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA323-ND 31F105
Product Name Ring Connectors Terminal, Ring Tongue, Stud 4, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers