Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.165 in. (Max.); UL 94V-2 RA2573

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.165 in. (Max.); UL 94V-2 - 70091943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.165 in. (Max.); UL 94V-2
70091943
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.165 in. (Max.); UL 94V-2 70091943
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Fully Insulated Nylon Female - 250 Series Flag Disconnects For Wire Range 22-18 Length 0.97, Tab Size .250 x .032 , Red


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091943
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.165 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers