ABB AB Quick Connects, Quick Disconnect Connectors RA25177

Description
FULLY INS NYLON MALE TAB 22-18 2
Request a Quote Datasheet
Description
FULLY INS NYLON MALE TAB 22-18 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA25177-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA25177-ND
Quick Connects, Quick Disconnect Connectors 6308-RA25177-ND
FULLY INS NYLON MALE TAB 22-18 2

FULLY INS NYLON MALE TAB 22-18 2

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts - 98F4436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts
98F4436
Terminal, Male Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts 98F4436
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA25177-ND 98F4436
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details