ABB AB Quick Connects, Quick Disconnect Connectors RA2517

Description
INS VIN MALE-250 TAB 22-18 AWG R
Request a Quote Datasheet
Description
INS VIN MALE-250 TAB 22-18 AWG R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA2517-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA2517-ND
Quick Connects, Quick Disconnect Connectors 6308-RA2517-ND
INS VIN MALE-250 TAB 22-18 AWG R

INS VIN MALE-250 TAB 22-18 AWG R

Buy Now Datasheet
Terminal, Male Tab, 0.25
Chicago, IL, United States
Terminal, Male Tab, 0.25", Crimp, Red; Product Range Abb - Thomas & Betts
94F9773
Terminal, Male Tab, 0.25", Crimp, Red; Product Range Abb - Thomas & Betts 94F9773
TERMINAL, MALE TAB, 0.25", CRIMP, RED; Product Range:Sta-Kon Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, MALE TAB, 0.25", CRIMP, RED; Product Range:Sta-Kon Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA2517-ND 94F9773
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Tab, 0.25", Crimp, Red; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details