ABB AB Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red RA2217

Description
Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red
Datasheet
Description
Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red
70092641
Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red 70092641
Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red

Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red

Supplier's Site
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts - 31F2550 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
31F2550
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts 31F2550
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092641 31F2550
Product Name Insulated Vinyl Locking Fork Terminal For Wire Range 22-16 Stud Size #6, Red Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers