ABB AB Terminal, Locking Fork, Stud 6, Red; Product Range Abb Thomas & Betts RA2213

Description
TERMINAL, LOCKING FORK, STUD 6, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, LOCKING FORK, STUD 6, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, Stud 6, Red; Product Range Abb Thomas & Betts - 35K4187 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, Stud 6, Red; Product Range Abb Thomas & Betts
35K4187
Terminal, Locking Fork, Stud 6, Red; Product Range Abb Thomas & Betts 35K4187
TERMINAL, LOCKING FORK, STUD 6, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, LOCKING FORK, STUD 6, RED; Product Range:Sta-Kon Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 35K4187
Product Name Terminal, Locking Fork, Stud 6, Red; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details